Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205752331E3

Description
330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 430mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 430mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205752331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205752331E3-ND
Aluminum Electrolytic Capacitors MAL205752331E3-ND
330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 430mOhm @ 100Hz 12000 Hrs @ 85°C

330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 430mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205752331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205752331E3
Capacitors - Aluminum Electrolytic Capacitors MAL205752331E3
CAP ALUM 330UF 20% 200V SNAP

CAP ALUM 330UF 20% 200V SNAP

Supplier's Site
VISHAY MAL205752331E3 Electrolytic Capacitor, Long Life, 330 F, 200 V, 057 PSM Series,20%, 25 mm, 10 mm - 886-MAL205752331E3 - Utmel Electronic Limited
Hong Kong, China
VISHAY MAL205752331E3 Electrolytic Capacitor, Long Life, 330 F, 200 V, 057 PSM Series,20%, 25 mm, 10 mm
886-MAL205752331E3
VISHAY MAL205752331E3 Electrolytic Capacitor, Long Life, 330 F, 200 V, 057 PSM Series,20%, 25 mm, 10 mm 886-MAL205752331E3
VISHAY MAL205752331E3 Electrolytic Capacitor, Long Life, 330 F, 200 V, 057 PSM Series,20%, 25 mm, 10 mm

VISHAY MAL205752331E3 Electrolytic Capacitor, Long Life, 330 F, 200 V, 057 PSM Series,20%, 25 mm, 10 mm

Supplier's Site
Electrolytic Capacitor, Long Life, 057 Psm Series, 330 F, 20%, 200 V, 25 Mm, 430 Ohm Rohs Compliant Vishay - 98K6757 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 057 Psm Series, 330 F, 20%, 200 V, 25 Mm, 430 Ohm Rohs Compliant Vishay
98K6757
Electrolytic Capacitor, Long Life, 057 Psm Series, 330 F, 20%, 200 V, 25 Mm, 430 Ohm Rohs Compliant Vishay 98K6757
Electrolytic Capacitor, Long Life, 057 PSM Series, 330 F, 20%, 200 V, 25 mm, 430 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 057 PSM Series, 330 F, 20%, 200 V, 25 mm, 430 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL205752331E3-ND MAL205752331E3 886-MAL205752331E3 98K6757
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors VISHAY MAL205752331E3 Electrolytic Capacitor, Long Life, 330 F, 200 V, 057 PSM Series,20%, 25 mm, 10 mm Electrolytic Capacitor, Long Life, 057 Psm Series, 330 F, 20%, 200 V, 25 Mm, 430 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Variable Capacitor - 47273 - Richardson RFPD
Knowles Precision Devices
Specs
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6.00E-7 to 4.50E-6 microF
View Details
4 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details