Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205743471E3

Description
470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 310mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 310mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205743471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205743471E3-ND
Aluminum Electrolytic Capacitors MAL205743471E3-ND
470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 310mOhm @ 100Hz 12000 Hrs @ 85°C

470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 310mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,470Uf,250Vdc,20-% Tol,20+% Tol Vishay - 97C1743 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,470Uf,250Vdc,20-% Tol,20+% Tol Vishay
97C1743
Capacitor,470Uf,250Vdc,20-% Tol,20+% Tol Vishay 97C1743
Capacitor,470uF,250V DC,20-% Tol,20+% Tol

Capacitor,470uF,250VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL205743471E3-ND 97C1743
Product Name Aluminum Electrolytic Capacitors Capacitor,470Uf,250Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713211 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details