Vishay Precision Group 220uF 400V 0.65 Ohm Capacitor MAL205736221E3

Description
Cap Aluminum Lytic 220uF 400V 20% (30 X 35mm) Snap-In 0.65 Ohm 1500mA 5000h 85°C Bulk Product overview: MAL205736221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 400V, 0.65 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 400V, 0.65 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205736221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 220uF 400V 20% (30 X 35mm) Snap-In 0.65 Ohm 1500mA 5000h 85°C Bulk Product overview: MAL205736221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 400V, 0.65 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 400V, 0.65 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205736221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 400V 0.65 Ohm Capacitor
58-MAL205736221E3
220uF 400V 0.65 Ohm Capacitor 58-MAL205736221E3
Cap Aluminum Lytic 220uF 400V 20% (30 X 35mm) Snap-In 0.65 Ohm 1500mA 5000h 85°C Bulk Product overview: MAL205736221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 400V, 0.65 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 400V, 0.65 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205736221E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 400V 20% (30 X 35mm) Snap-In 0.65 Ohm 1500mA 5000h 85°C Bulk Product overview: MAL205736221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 400V, 0.65 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 400V, 0.65 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205736221E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4793PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4793PHBK-ND
Aluminum Electrolytic Capacitors 4793PHBK-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 650mOhm @ 100Hz 12000 Hrs @ 85°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 650mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Impedance: Not Required(ohm) Lead Spacing: 1.083" (27.50mm) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Impedance: Not Required(ohm)
Lead Spacing: 1.083" (27.50mm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Cap, 220Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay - 14AC4366 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay
14AC4366
Cap, 220Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay 14AC4366
CAP, 220µF, 400V, ALU ELEC, SNAP-IN; Capacitance:220µF; Voltage Rating:400V; Product Range:057 PSM-SI Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 220µF, 400V, ALU ELEC, SNAP-IN; Capacitance:220µF; Voltage Rating:400V; Product Range:057 PSM-SI Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205736221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205736221E3
Capacitors - Aluminum Electrolytic Capacitors MAL205736221E3
CAP ALUM 220UF 20% 400V SNAP

CAP ALUM 220UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL205736221E3 4793PHBK-ND 14AC4366 MAL205736221E3
Product Name 220uF 400V 0.65 Ohm Capacitor Aluminum Electrolytic Capacitors Connectors,Interconnects Cap, 220Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details