Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205727151E3

Description
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.6Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.6Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205727151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205727151E3-ND
Aluminum Electrolytic Capacitors MAL205727151E3-ND
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.6Ohm @ 100Hz 5000 Hrs @ 85°C

150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.6Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205727151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205727151E3
Capacitors - Aluminum Electrolytic Capacitors MAL205727151E3
CAP ALUM 150UF 20% 450V SNAP

CAP ALUM 150UF 20% 450V SNAP

Supplier's Site
Capacitor,150Uf,450Vdc,20-% Tol,20+% Tol Vishay - 22M5885 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,150Uf,450Vdc,20-% Tol,20+% Tol Vishay
22M5885
Capacitor,150Uf,450Vdc,20-% Tol,20+% Tol Vishay 22M5885
Capacitor,150uF,450V DC,20-% Tol,20+% Tol

Capacitor,150uF,450VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205727151E3-ND MAL205727151E3 22M5885
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,150Uf,450Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details