Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205678152E3

Description
1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 105mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 105mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205678152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205678152E3-ND
Aluminum Electrolytic Capacitors MAL205678152E3-ND
1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 105mOhm @ 100Hz 12000 Hrs @ 85°C

1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 105mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,1.5Mf,63Vdc,20-% Tol,20+% Tol Vishay - 22M5861 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1.5Mf,63Vdc,20-% Tol,20+% Tol Vishay
22M5861
Capacitor,1.5Mf,63Vdc,20-% Tol,20+% Tol Vishay 22M5861
Capacitor,1.5mF,63VD C,20-% Tol,20+% Tol

Capacitor,1.5mF,63VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205678152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205678152E3
Capacitors - Aluminum Electrolytic Capacitors MAL205678152E3
CAP ALUM 1500UF 20% 63V SNAP

CAP ALUM 1500UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205678152E3-ND 22M5861 MAL205678152E3
Product Name Aluminum Electrolytic Capacitors Capacitor,1.5Mf,63Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details