Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205677682E3

Description
6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 53mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 53mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205677682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205677682E3-ND
Aluminum Electrolytic Capacitors MAL205677682E3-ND
6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 53mOhm @ 100Hz 12000 Hrs @ 85°C

6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 53mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,6.8Mf,40Vdc,20-% Tol,20+% Tol Vishay - 22M5858 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,6.8Mf,40Vdc,20-% Tol,20+% Tol Vishay
22M5858
Capacitor,6.8Mf,40Vdc,20-% Tol,20+% Tol Vishay 22M5858
Capacitor,6.8mF,40VD C,20-% Tol,20+% Tol

Capacitor,6.8mF,40VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205677682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205677682E3
Capacitors - Aluminum Electrolytic Capacitors MAL205677682E3
CAP ALUM 6800UF 20% 40V SNAP

CAP ALUM 6800UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205677682E3-ND 22M5858 MAL205677682E3
Product Name Aluminum Electrolytic Capacitors Capacitor,6.8Mf,40Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101122U075AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details