Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205677222E3

Description
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 92mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 92mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205677222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205677222E3-ND
Aluminum Electrolytic Capacitors MAL205677222E3-ND
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 92mOhm @ 100Hz 12000 Hrs @ 85°C

2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 92mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205677222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205677222E3
Capacitors - Aluminum Electrolytic Capacitors MAL205677222E3
CAP ALUM 2200UF 20% 40V SNAP

CAP ALUM 2200UF 20% 40V SNAP

Supplier's Site
Capacitor,2.2Mf,40Vdc,20-% Tol,20+% Tol Vishay - 22M5854 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,2.2Mf,40Vdc,20-% Tol,20+% Tol Vishay
22M5854
Capacitor,2.2Mf,40Vdc,20-% Tol,20+% Tol Vishay 22M5854
Capacitor,2.2mF,40VD C,20-% Tol,20+% Tol

Capacitor,2.2mF,40VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205677222E3-ND MAL205677222E3 22M5854
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,2.2Mf,40Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers