Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205675333E3

Description
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 32mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 32mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205675333E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205675333E3-ND
Aluminum Electrolytic Capacitors MAL205675333E3-ND
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 32mOhm @ 100Hz 12000 Hrs @ 85°C

33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 32mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205675333E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205675333E3
Capacitors - Aluminum Electrolytic Capacitors MAL205675333E3
CAP ALUM 33000UF 20% 16V SNAP

CAP ALUM 33000UF 20% 16V SNAP

Supplier's Site
Capacitor,33Mf,16Vdc,20-% Tol,20+% Tol Vishay - 22M5841 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,33Mf,16Vdc,20-% Tol,20+% Tol Vishay
22M5841
Capacitor,33Mf,16Vdc,20-% Tol,20+% Tol Vishay 22M5841
Capacitor,33mF,16VDC ,20-% Tol,20+% Tol

Capacitor,33mF,16VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205675333E3-ND MAL205675333E3 22M5841
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,33Mf,16Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701095 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details