68000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 28mOhm @ 100Hz 12000 Hrs @ 85°C
CAP ALUM 68000UF 20% 10V SNAP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MAL205674683E3-ND | MAL205674683E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Features | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 68000 microF | 68000 microF |