Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205671153E3

Description
15000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 39mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 39mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205671153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205671153E3-ND
Aluminum Electrolytic Capacitors MAL205671153E3-ND
15000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 39mOhm @ 100Hz 12000 Hrs @ 85°C

15000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 39mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,15Mf,50Vdc,20-% Tol,20+% Tol Vishay - 22M5826 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,15Mf,50Vdc,20-% Tol,20+% Tol Vishay
22M5826
Capacitor,15Mf,50Vdc,20-% Tol,20+% Tol Vishay 22M5826
Capacitor,15mF,50VDC ,20-% Tol,20+% Tol

Capacitor,15mF,50VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL205671153E3-ND 22M5826
Product Name Aluminum Electrolytic Capacitors Capacitor,15Mf,50Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details