Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205659471E3

Description
470µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 535mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 535mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205659471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205659471E3-ND
Aluminum Electrolytic Capacitors MAL205659471E3-ND
470µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 535mOhm @ 100Hz 12000 Hrs @ 85°C

470µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 535mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,470Uf,100Vdc,20-% Tol,20+% Tol Vishay - 97C1710 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,470Uf,100Vdc,20-% Tol,20+% Tol Vishay
97C1710
Capacitor,470Uf,100Vdc,20-% Tol,20+% Tol Vishay 97C1710
Capacitor,470uF,100V DC,20-% Tol,20+% Tol

Capacitor,470uF,100VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205659471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205659471E3
Capacitors - Aluminum Electrolytic Capacitors MAL205659471E3
CAP ALUM 470UF 20% 100V SNAP

CAP ALUM 470UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205659471E3-ND 97C1710 MAL205659471E3
Product Name Aluminum Electrolytic Capacitors Capacitor,470Uf,100Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details