Vishay Precision Group Aluminum Electrolytic Capacitors MAL205659102E3

Description
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 265mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 265mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205659102E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205659102E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL205659102E3TB-ND
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 265mOhm @ 100Hz 12000 Hrs @ 85°C

1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 265mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL205659102E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205659102E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL205659102E3CT-ND
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 265mOhm @ 100Hz 12000 Hrs @ 85°C

1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 265mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205659102E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205659102E3
Capacitors - Aluminum Electrolytic Capacitors MAL205659102E3
CAP ALUM 1000UF 20% 100V SNAP

CAP ALUM 1000UF 20% 100V SNAP

Supplier's Site
Electrolytic Capacitor, Long Life, 056 Psm Series, 1000 F, 20%, 100 V, 25 Mm, 0.265 Ohm Rohs Compliant Vishay - 98K6750 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 056 Psm Series, 1000 F, 20%, 100 V, 25 Mm, 0.265 Ohm Rohs Compliant Vishay
98K6750
Electrolytic Capacitor, Long Life, 056 Psm Series, 1000 F, 20%, 100 V, 25 Mm, 0.265 Ohm Rohs Compliant Vishay 98K6750
Electrolytic Capacitor, Long Life, 056 PSM Series, 1000 F, 20%, 100 V, 25 mm, 0.265 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 056 PSM Series, 1000 F, 20%, 100 V, 25 mm, 0.265 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL205659102E3TB-ND MAL205659102E3 98K6750
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 056 Psm Series, 1000 F, 20%, 100 V, 25 Mm, 0.265 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701242 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details