Vishay Precision Group Aluminum Electrolytic Capacitors MAL205658222E3

Description
2200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 79mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 79mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4790PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4790PHBK-ND
Aluminum Electrolytic Capacitors 4790PHBK-ND
2200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 79mOhm @ 100Hz 12000 Hrs @ 85°C

2200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 79mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 1802065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1802065
Aluminium Capacitors 1802065
056 PSM Snapin Aluminium Cap,63V,2200uF

056 PSM Snapin Aluminium Cap,63V,2200uF

Supplier's Site
Aluminium Capacitors - 1728140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1728140
Aluminium Capacitors 1728140
056 PSM Snapin Aluminium Cap,63V,2200uF

056 PSM Snapin Aluminium Cap,63V,2200uF

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205658222E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205658222E3
Capacitors - Aluminum Electrolytic Capacitors MAL205658222E3
CAP ALUM 2200UF 20% 63V SNAP

CAP ALUM 2200UF 20% 63V SNAP

Supplier's Site
Capacitor Alum Elec, 2200Uf, 63V; Capacitance Vishay - 18C4523 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 2200Uf, 63V; Capacitance Vishay
18C4523
Capacitor Alum Elec, 2200Uf, 63V; Capacitance Vishay 18C4523
CAPACITOR ALUM ELEC, 2200UF, 63V; Capacitance:2200µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series; Product Diameter:25mm; Product Height:30mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 2200UF, 63V; Capacitance:2200µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series; Product Diameter:25mm; Product Height:30mm RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Long Life, 056 Psm Series, 2200 F, 20%, 63 V, 25 Mm, 0.079 Ohm Rohs Compliant Vishay - 98K6748 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 056 Psm Series, 2200 F, 20%, 63 V, 25 Mm, 0.079 Ohm Rohs Compliant Vishay
98K6748
Electrolytic Capacitor, Long Life, 056 Psm Series, 2200 F, 20%, 63 V, 25 Mm, 0.079 Ohm Rohs Compliant Vishay 98K6748
Electrolytic Capacitor, Long Life, 056 PSM Series, 2200 F, 20%, 63 V, 25 mm, 0.079 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 056 PSM Series, 2200 F, 20%, 63 V, 25 mm, 0.079 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4790PHBK-ND 1802065 MAL205658222E3 18C4523 98K6748
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 2200Uf, 63V; Capacitance Vishay Electrolytic Capacitor, Long Life, 056 Psm Series, 2200 F, 20%, 63 V, 25 Mm, 0.079 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX123M016H022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details