Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205658152E3

Description
1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 105mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 105mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205658152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205658152E3-ND
Aluminum Electrolytic Capacitors 56-MAL205658152E3-ND
1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 105mOhm @ 100Hz 12000 Hrs @ 85°C

1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 105mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elec, 1500Uf, 63V; Capacitance Vishay - 18C4522 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1500Uf, 63V; Capacitance Vishay
18C4522
Capacitor Alum Elec, 1500Uf, 63V; Capacitance Vishay 18C4522
CAPACITOR ALUM ELEC, 1500UF, 63V; Capacitance:1500µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1500UF, 63V; Capacitance:1500µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Long Life, 056 Psm Series, 1500 F, 20%, 63 V, 22 Mm, 0.105 Ohm Rohs Compliant Vishay - 98K6747 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 056 Psm Series, 1500 F, 20%, 63 V, 22 Mm, 0.105 Ohm Rohs Compliant Vishay
98K6747
Electrolytic Capacitor, Long Life, 056 Psm Series, 1500 F, 20%, 63 V, 22 Mm, 0.105 Ohm Rohs Compliant Vishay 98K6747
Electrolytic Capacitor, Long Life, 056 PSM Series, 1500 F, 20%, 63 V, 22 mm, 0.105 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 056 PSM Series, 1500 F, 20%, 63 V, 22 mm, 0.105 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205658152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205658152E3
Capacitors - Aluminum Electrolytic Capacitors MAL205658152E3
CAP ALUM 1500UF 20% 63V SNAP

CAP ALUM 1500UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL205658152E3-ND 18C4522 98K6747 MAL205658152E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 1500Uf, 63V; Capacitance Vishay Electrolytic Capacitor, Long Life, 056 Psm Series, 1500 F, 20%, 63 V, 22 Mm, 0.105 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details