Vishay Precision Group Aluminium Capacitors MAL205658102E3

Description
Vishay MAL205658102E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL205658102E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1802059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1802059
Aluminium Capacitors 1802059
Vishay MAL205658102E3 Capacitor

Vishay MAL205658102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 1727693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727693
Aluminium Capacitors 1727693
Vishay MAL205658102E3 Capacitor

Vishay MAL205658102E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL205658102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205658102E3-ND
Aluminum Electrolytic Capacitors 56-MAL205658102E3-ND
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 148mOhm @ 100Hz 12000 Hrs @ 85°C

1000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 148mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Cap, 1000Uf, 63V, Alu Elec, Snap-In Rohs Compliant Vishay - 69AH0811 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 63V, Alu Elec, Snap-In Rohs Compliant Vishay
69AH0811
Cap, 1000Uf, 63V, Alu Elec, Snap-In Rohs Compliant Vishay 69AH0811
CAP, 1000UF, 63V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 1000UF, 63V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap Aluminum Lytic 1000uF 63V 20% (22 X 25mm) Snap-In 0.148 Ohm 1460mA 5000h 85C Bulk - 886-MAL205658102E3 - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 1000uF 63V 20% (22 X 25mm) Snap-In 0.148 Ohm 1460mA 5000h 85C Bulk
886-MAL205658102E3
Cap Aluminum Lytic 1000uF 63V 20% (22 X 25mm) Snap-In 0.148 Ohm 1460mA 5000h 85C Bulk 886-MAL205658102E3
Cap Aluminum Lytic 1000uF 63V 20% (22 X 25mm) Snap-In 0.148 Ohm 1460mA 5000h 85C Bulk

Cap Aluminum Lytic 1000uF 63V 20% (22 X 25mm) Snap-In 0.148 Ohm 1460mA 5000h 85C Bulk

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205658102E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205658102E3
Capacitors - Aluminum Electrolytic Capacitors MAL205658102E3
CAP ALUM 1000UF 20% 63V SNAP

CAP ALUM 1000UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1802059 56-MAL205658102E3-ND 69AH0811 886-MAL205658102E3 MAL205658102E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 1000Uf, 63V, Alu Elec, Snap-In Rohs Compliant Vishay Cap Aluminum Lytic 1000uF 63V 20% (22 X 25mm) Snap-In 0.148 Ohm 1460mA 5000h 85C Bulk Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers