4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 82mOhm @ 100Hz 12000 Hrs @ 85°C
Cap Aluminum Lytic 4700uF 40V 20% (25 X 30mm) Snap-In 10mm 0.082 Ohm 2280mA 5000h 85°C Bulk Product overview: MAL205657472E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 40V, 0.082 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 40V, 0.082 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205657472E3 can be used for catalog matching and distributor lookup.
056 PSM Snapin Aluminium Cap,40V,4700uF
Electrolytic Capacitor, Long Life, 056 PSM Series, 4700 F, 20%, 40 V, 25 mm, 0.082 ohm RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Snap In 4700uF 40volts
CAP ALUM 4700UF 20% 40V SNAP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4788PHBK-ND | 58-MAL205657472E3 | 1802037 | 98K6745 | MAL205657472E3 | MAL205657472E3 |
| Product Name | Aluminum Electrolytic Capacitors | 4700uF 40V 0.082 Ohm Capacitor | Aluminium Capacitors | Electrolytic Capacitor, Long Life, 056 Psm Series, 4700 F, 20%, 40 V, 25 Mm, 0.082 Ohm Rohs Compliant Vishay | Aluminum Electrolytic Capacitors - Snap In | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -25 to 85 C (-13 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | |||
| Capacitance Range | 4700 microF | 4.70E9 microF | 4700 microF |