Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205657332E3

Description
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 67mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 67mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205657332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205657332E3-ND
Aluminum Electrolytic Capacitors 56-MAL205657332E3-ND
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 67mOhm @ 100Hz 12000 Hrs @ 85°C

3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 67mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elec, 3300Uf, 40V; Capacitance Vishay - 18C4519 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 3300Uf, 40V; Capacitance Vishay
18C4519
Capacitor Alum Elec, 3300Uf, 40V; Capacitance Vishay 18C4519
CAPACITOR ALUM ELEC, 3300UF, 40V; Capacitance:3300µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series; Product Diameter:22mm; Product Height:30mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 3300UF, 40V; Capacitance:3300µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series; Product Diameter:22mm; Product Height:30mm RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Long Life, 056 Psm Series, 3300 F, 20%, 40 V, 22 Mm, 0.067 Ohm Rohs Compliant Vishay - 98K6744 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 056 Psm Series, 3300 F, 20%, 40 V, 22 Mm, 0.067 Ohm Rohs Compliant Vishay
98K6744
Electrolytic Capacitor, Long Life, 056 Psm Series, 3300 F, 20%, 40 V, 22 Mm, 0.067 Ohm Rohs Compliant Vishay 98K6744
Electrolytic Capacitor, Long Life, 056 PSM Series, 3300 F, 20%, 40 V, 22 mm, 0.067 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 056 PSM Series, 3300 F, 20%, 40 V, 22 mm, 0.067 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205657332E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205657332E3
Capacitors - Aluminum Electrolytic Capacitors MAL205657332E3
CAP ALUM 3300UF 20% 40V SNAP

CAP ALUM 3300UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL205657332E3-ND 18C4519 98K6744 MAL205657332E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 3300Uf, 40V; Capacitance Vishay Electrolytic Capacitor, Long Life, 056 Psm Series, 3300 F, 20%, 40 V, 22 Mm, 0.067 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C323U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701096 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers