Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205657222E3

Description
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 92mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 92mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4786PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4786PHBK-ND
Aluminum Electrolytic Capacitors 4786PHBK-ND
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 92mOhm @ 100Hz 12000 Hrs @ 85°C

2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 92mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Cap Aluminum Lytic 2200uF 40V 20% (22 X 25mm) Snap-In 0.092 Ohm 1850mA 5000h 85C Bulk - 886-MAL205657222E3 - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 2200uF 40V 20% (22 X 25mm) Snap-In 0.092 Ohm 1850mA 5000h 85C Bulk
886-MAL205657222E3
Cap Aluminum Lytic 2200uF 40V 20% (22 X 25mm) Snap-In 0.092 Ohm 1850mA 5000h 85C Bulk 886-MAL205657222E3
Cap Aluminum Lytic 2200uF 40V 20% (22 X 25mm) Snap-In 0.092 Ohm 1850mA 5000h 85C Bulk

Cap Aluminum Lytic 2200uF 40V 20% (22 X 25mm) Snap-In 0.092 Ohm 1850mA 5000h 85C Bulk

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205657222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205657222E3
Capacitors - Aluminum Electrolytic Capacitors MAL205657222E3
CAP ALUM 2200UF 20% 40V SNAP

CAP ALUM 2200UF 20% 40V SNAP

Supplier's Site
Capacitor,2.2Mf,40Vdc,20-% Tol,20+% Tol Vishay - 97C1703 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,2.2Mf,40Vdc,20-% Tol,20+% Tol Vishay
97C1703
Capacitor,2.2Mf,40Vdc,20-% Tol,20+% Tol Vishay 97C1703
Capacitor,2.2mF,40VD C,20-% Tol,20+% Tol

Capacitor,2.2mF,40VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4786PHBK-ND 886-MAL205657222E3 MAL205657222E3 97C1703
Product Name Aluminum Electrolytic Capacitors Cap Aluminum Lytic 2200uF 40V 20% (22 X 25mm) Snap-In 0.092 Ohm 1850mA 5000h 85C Bulk Capacitors - Aluminum Electrolytic Capacitors Capacitor,2.2Mf,40Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C133U150CF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers