Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205656682E3

Description
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 54mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 54mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4784PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4784PHBK-ND
Aluminum Electrolytic Capacitors 4784PHBK-ND
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 54mOhm @ 100Hz 12000 Hrs @ 85°C

6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 54mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Cap, 6800Μf, 25V, Alu Elec, Snap In; Capacitance Vishay - 98K6741 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Μf, 25V, Alu Elec, Snap In; Capacitance Vishay
98K6741
Cap, 6800Μf, 25V, Alu Elec, Snap In; Capacitance Vishay 98K6741
CAP, 6800µF, 25V, ALU ELEC, SNAP IN; Capacitance:6800µF; Voltage Rating:25V; Product Range:056 PSM Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 6800µF, 25V, ALU ELEC, SNAP IN; Capacitance:6800µF; Voltage Rating:25V; Product Range:056 PSM Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205656682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205656682E3
Capacitors - Aluminum Electrolytic Capacitors MAL205656682E3
CAP ALUM 6800UF 20% 25V SNAP

CAP ALUM 6800UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4784PHBK-ND 98K6741 MAL205656682E3
Product Name Aluminum Electrolytic Capacitors Cap, 6800Μf, 25V, Alu Elec, Snap In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Quick Connect, Snap-In Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details