Vishay Precision Group Aluminum Electrolytic Capacitors MAL205656472E3

Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205656472E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205656472E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL205656472E3TB-ND
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm @ 100Hz 12000 Hrs @ 85°C

4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL205656472E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205656472E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL205656472E3CT-ND
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm @ 100Hz 12000 Hrs @ 85°C

4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, 056 Psm Series, 4700 F, 20%, 25 V, 22 Mm, 0.065 Ohm Rohs Compliant Vishay - 98K6740 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 056 Psm Series, 4700 F, 20%, 25 V, 22 Mm, 0.065 Ohm Rohs Compliant Vishay
98K6740
Electrolytic Capacitor, Long Life, 056 Psm Series, 4700 F, 20%, 25 V, 22 Mm, 0.065 Ohm Rohs Compliant Vishay 98K6740
Electrolytic Capacitor, Long Life, 056 PSM Series, 4700 F, 20%, 25 V, 22 mm, 0.065 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 056 PSM Series, 4700 F, 20%, 25 V, 22 mm, 0.065 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205656472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205656472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205656472E3
CAP ALUM 4700UF 20% 25V SNAP

CAP ALUM 4700UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL205656472E3TB-ND 98K6740 MAL205656472E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 056 Psm Series, 4700 F, 20%, 25 V, 22 Mm, 0.065 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details