Vishay Precision Group Aluminum Electrolytic Capacitors MAL205655103E3

Description
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 47mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 47mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205655103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205655103E3-ND
Aluminum Electrolytic Capacitors 56-MAL205655103E3-ND
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 47mOhm @ 100Hz 12000 Hrs @ 85°C

10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 47mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 1801999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1801999
Aluminium Capacitors 1801999
056 PSM Snapin Aluminium Cap,16V,10000uF

056 PSM Snapin Aluminium Cap,16V,10000uF

Supplier's Site
Aluminium Capacitors - 1728141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1728141
Aluminium Capacitors 1728141
056 PSM Snapin Aluminium Cap,16V,10000uF

056 PSM Snapin Aluminium Cap,16V,10000uF

Supplier's Site
Electrolytic Capacitor, 056 Psm Series, 10000 F, 20%, 16 V, 25 Mm, 0.047 Ohm Rohs Compliant Vishay - 98K6734 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, 056 Psm Series, 10000 F, 20%, 16 V, 25 Mm, 0.047 Ohm Rohs Compliant Vishay
98K6734
Electrolytic Capacitor, 056 Psm Series, 10000 F, 20%, 16 V, 25 Mm, 0.047 Ohm Rohs Compliant Vishay 98K6734
Electrolytic Capacitor, 056 PSM Series, 10000 F, 20%, 16 V, 25 mm, 0.047 ohm RoHS Compliant: Yes

Electrolytic Capacitor, 056 PSM Series, 10000 F, 20%, 16 V, 25 mm, 0.047 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205655103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205655103E3
Capacitors - Aluminum Electrolytic Capacitors MAL205655103E3
CAP ALUM 10000UF 20% 16V SNAP

CAP ALUM 10000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL205655103E3-ND 1801999 98K6734 MAL205655103E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Electrolytic Capacitor, 056 Psm Series, 10000 F, 20%, 16 V, 25 Mm, 0.047 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details