Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205654682E3

Description
6800µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 76mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 76mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205654682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205654682E3-ND
Aluminum Electrolytic Capacitors MAL205654682E3-ND
6800µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 76mOhm @ 100Hz 12000 Hrs @ 85°C

6800µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 76mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,6.8Mf,10Vdc,20-% Tol,20+% Tol Vishay - 97C1695 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,6.8Mf,10Vdc,20-% Tol,20+% Tol Vishay
97C1695
Capacitor,6.8Mf,10Vdc,20-% Tol,20+% Tol Vishay 97C1695
Capacitor,6.8mF,10VD C,20-% Tol,20+% Tol

Capacitor,6.8mF,10VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205654682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205654682E3
Capacitors - Aluminum Electrolytic Capacitors MAL205654682E3
CAP ALUM 6800UF 20% 10V SNAP

CAP ALUM 6800UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205654682E3-ND 97C1695 MAL205654682E3
Product Name Aluminum Electrolytic Capacitors Capacitor,6.8Mf,10Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details