Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205654473E3

Description
47000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 31mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
47000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 31mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205654473E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205654473E3-ND
Aluminum Electrolytic Capacitors MAL205654473E3-ND
47000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 31mOhm @ 100Hz 12000 Hrs @ 85°C

47000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 31mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205654473E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205654473E3
Capacitors - Aluminum Electrolytic Capacitors MAL205654473E3
CAP ALUM 47000UF 20% 10V SNAP

CAP ALUM 47000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL205654473E3-ND MAL205654473E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47000 microF 47000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details