Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205651222E3

Description
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 120mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 120mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205651222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205651222E3-ND
Aluminum Electrolytic Capacitors MAL205651222E3-ND
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 120mOhm @ 100Hz 12000 Hrs @ 85°C

2200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 120mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elec, 2200Uf, 50V; Capacitance Vishay - 18C4502 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 2200Uf, 50V; Capacitance Vishay
18C4502
Capacitor Alum Elec, 2200Uf, 50V; Capacitance Vishay 18C4502
CAPACITOR ALUM ELEC, 2200UF, 50V; Capacitance:2200µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 2200UF, 50V; Capacitance:2200µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205651222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205651222E3
Capacitors - Aluminum Electrolytic Capacitors MAL205651222E3
CAP ALUM 2200UF 20% 50V SNAP

CAP ALUM 2200UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205651222E3-ND 18C4502 MAL205651222E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 2200Uf, 50V; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details