Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205648682E3

Description
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 42mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 42mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205648682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205648682E3-ND
Aluminum Electrolytic Capacitors MAL205648682E3-ND
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 42mOhm @ 100Hz 12000 Hrs @ 85°C

6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 42mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elec, 6800Uf, 63V; Capacitance Vishay - 18C4498 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 6800Uf, 63V; Capacitance Vishay
18C4498
Capacitor Alum Elec, 6800Uf, 63V; Capacitance Vishay 18C4498
CAPACITOR ALUM ELEC, 6800UF, 63V; Capacitance:6800µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 6800UF, 63V; Capacitance:6800µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205648682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205648682E3
Capacitors - Aluminum Electrolytic Capacitors MAL205648682E3
CAP ALUM 6800UF 20% 63V SNAP

CAP ALUM 6800UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205648682E3-ND 18C4498 MAL205648682E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 6800Uf, 63V; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details