3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 55mOhm @ 100Hz 12000 Hrs @ 85°C
CAP ALUM 3300UF 20% 63V SNAP
CAPACITOR ALUM ELEC, 3300UF, 63V; Capacitance:3300µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series; Product Diameter:25mm; Product Height:40mm RoHS Compliant: Yes
Electrolytic Capacitor, Long Life, 056 PSM Series, 3300 F, 20%, 63 V, 25 mm, 0.055 ohm RoHS Compliant: Yes
CAP ALUM 3300UF 20% 63V SNAP
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL205648332E3-ND | MAL205648332E3 | 18C4497 | 98K6731 | MAL205648332E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elec, 3300Uf, 63V; Capacitance Vishay | Electrolytic Capacitor, Long Life, 056 Psm Series, 3300 F, 20%, 63 V, 25 Mm, 0.055 Ohm Rohs Compliant Vishay | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Features | Polarized | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |