Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205646103E3

Description
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 39mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 39mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205646103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205646103E3-ND
Aluminum Electrolytic Capacitors 56-MAL205646103E3-ND
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 39mOhm @ 100Hz 12000 Hrs @ 85°C

10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 39mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205646103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205646103E3
Capacitors - Aluminum Electrolytic Capacitors MAL205646103E3
CAP ALUM 10000UF 20% 25V SNAP

CAP ALUM 10000UF 20% 25V SNAP

Supplier's Site
Capacitor Alum Elec, 10000Uf, 25V; Capacitance Vishay - 18C4493 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 10000Uf, 25V; Capacitance Vishay
18C4493
Capacitor Alum Elec, 10000Uf, 25V; Capacitance Vishay 18C4493
CAPACITOR ALUM ELEC, 10000UF, 25V; Capacitance:10000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series; Product Diameter:25mm; Product Height:40mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 10000UF, 25V; Capacitance:10000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series; Product Diameter:25mm; Product Height:40mmRoHS Compliant: Yes

Supplier's Site Datasheet
Electrolytic Capacitor, Long Life, 056 Psm Series, 10000 F, 20%, 25 V, 25 Mm, 0.039 Ohm Rohs Compliant Vishay - 98K6727 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 056 Psm Series, 10000 F, 20%, 25 V, 25 Mm, 0.039 Ohm Rohs Compliant Vishay
98K6727
Electrolytic Capacitor, Long Life, 056 Psm Series, 10000 F, 20%, 25 V, 25 Mm, 0.039 Ohm Rohs Compliant Vishay 98K6727
Electrolytic Capacitor, Long Life, 056 PSM Series, 10000 F, 20%, 25 V, 25 mm, 0.039 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 056 PSM Series, 10000 F, 20%, 25 V, 25 mm, 0.039 ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL205646103E3-ND MAL205646103E3 18C4493 98K6727
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 10000Uf, 25V; Capacitance Vishay Electrolytic Capacitor, Long Life, 056 Psm Series, 10000 F, 20%, 25 V, 25 Mm, 0.039 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers