Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205645153E3

Description
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 34mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 34mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205645153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205645153E3-ND
Aluminum Electrolytic Capacitors MAL205645153E3-ND
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 34mOhm @ 100Hz 12000 Hrs @ 85°C

15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 34mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205645153E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205645153E3
Capacitors - Aluminum Electrolytic Capacitors MAL205645153E3
CAP ALUM 15000UF 20% 16V SNAP

CAP ALUM 15000UF 20% 16V SNAP

Supplier's Site
Capacitor Alum Elec, 15000Uf, 16V; Capacitance Vishay - 18C4491 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 15000Uf, 16V; Capacitance Vishay
18C4491
Capacitor Alum Elec, 15000Uf, 16V; Capacitance Vishay 18C4491
CAPACITOR ALUM ELEC, 15000UF, 16V; Capacitance:15000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM SeriesRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 15000UF, 16V; Capacitance:15000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205645153E3-ND MAL205645153E3 18C4491
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 15000Uf, 16V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Snap-In
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details