Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205627153E3

Description
15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 41mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 41mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205627153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205627153E3-ND
Aluminum Electrolytic Capacitors MAL205627153E3-ND
15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 41mOhm @ 100Hz 12000 Hrs @ 85°C

15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 41mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205627153E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205627153E3
Capacitors - Aluminum Electrolytic Capacitors MAL205627153E3
CAP ALUM 15000UF 20% 40V SNAP

CAP ALUM 15000UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL205627153E3-ND MAL205627153E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details