Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205625153E3

Description
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 34mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 34mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205625153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205625153E3-ND
Aluminum Electrolytic Capacitors MAL205625153E3-ND
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 34mOhm @ 100Hz 12000 Hrs @ 85°C

15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 34mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,15Mf,16Vdc,20-% Tol,20+% Tol Vishay - 22M5804 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,15Mf,16Vdc,20-% Tol,20+% Tol Vishay
22M5804
Capacitor,15Mf,16Vdc,20-% Tol,20+% Tol Vishay 22M5804
Capacitor,15mF,16VDC ,20-% Tol,20+% Tol

Capacitor,15mF,16VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL205625153E3-ND 22M5804
Product Name Aluminum Electrolytic Capacitors Capacitor,15Mf,16Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details