Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205624333E3

Description
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 30mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 30mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205624333E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205624333E3-ND
Aluminum Electrolytic Capacitors MAL205624333E3-ND
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 30mOhm @ 100Hz 12000 Hrs @ 85°C

33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 30mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205624333E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205624333E3
Capacitors - Aluminum Electrolytic Capacitors MAL205624333E3
CAP ALUM 33000UF 20% 10V SNAP

CAP ALUM 33000UF 20% 10V SNAP

Supplier's Site
Capacitor,33Mf,10Vdc,20-% Tol,20+% Tol Vishay - 22M5801 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,33Mf,10Vdc,20-% Tol,20+% Tol Vishay
22M5801
Capacitor,33Mf,10Vdc,20-% Tol,20+% Tol Vishay 22M5801
Capacitor,33mF,10VDC ,20-% Tol,20+% Tol

Capacitor,33mF,10VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205624333E3-ND MAL205624333E3 22M5801
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,33Mf,10Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C353U050EC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details