Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205358331E3

Description
330µF 385V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 450mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 385V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 450mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205358331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205358331E3-ND
Aluminum Electrolytic Capacitors MAL205358331E3-ND
330µF 385V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 450mOhm @ 100Hz 12000 Hrs @ 85°C

330µF 385V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 450mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
330 385V 35X50Mm 85 12000H Vishay - 97C1673 - Newark, An Avnet Company
Chicago, IL, United States
330 385V 35X50Mm 85 12000H Vishay
97C1673
330 385V 35X50Mm 85 12000H Vishay 97C1673
330 385V 35x50mm 85 12000h

330 385V 35x50mm 85 12000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205358331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205358331E3
Capacitors - Aluminum Electrolytic Capacitors MAL205358331E3
CAP ALUM 330UF 20% 385V RADIAL

CAP ALUM 330UF 20% 385V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205358331E3-ND 97C1673 MAL205358331E3
Product Name Aluminum Electrolytic Capacitors 330 385V 35X50Mm 85 12000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C134U075DG2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details