Vishay Intertechnology, Inc. 150uF 385V 1 Ohm Capacitor MAL205358151E3

Description
Cap Aluminum Lytic 150uF 385V 20% (30 X 40mm) Solder Pin 1 Ohm 900mA 12000h 85°C Bulk Product overview: MAL205358151E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 385V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 385V, 1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205358151E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 150uF 385V 20% (30 X 40mm) Solder Pin 1 Ohm 900mA 12000h 85°C Bulk Product overview: MAL205358151E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 385V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 385V, 1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205358151E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150uF 385V 1 Ohm Capacitor - 58-MAL205358151E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150uF 385V 1 Ohm Capacitor
58-MAL205358151E3
150uF 385V 1 Ohm Capacitor 58-MAL205358151E3
Cap Aluminum Lytic 150uF 385V 20% (30 X 40mm) Solder Pin 1 Ohm 900mA 12000h 85°C Bulk Product overview: MAL205358151E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 385V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 385V, 1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205358151E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 150uF 385V 20% (30 X 40mm) Solder Pin 1 Ohm 900mA 12000h 85°C Bulk Product overview: MAL205358151E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 385V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 385V, 1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205358151E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - MAL205358151E3 - 1211755-MAL205358151E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL205358151E3
1211755-MAL205358151E3
Aluminum Capacitors - MAL205358151E3 1211755-MAL205358151E3
Manufacturer: Vishay BC Components Win Source Part Number: 1211755-MAL205358151 E3 Series: 053 PEC-PW Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - 4 Lead Applications: General Capacitance: 150μF Tolerance: ±20% Lead Spacing: 0.787" (20.00mm) Impedance: 700 mOhm ESR (Equivalent Series Resistance): 1 Ohm @ 100Hz Lifetime @ Temp.: 12000 Hrs @ 85°C Polarization: Polar Size: 1.181" Dia (30.00mm) Family Name: 053 PEC-PW Categories: Capacitors Ripple Current - Low Frequency: 900mA @ 100Hz Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 1.772" (45.00mm) Voltage Rating DC: 385V Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 1211755-MAL205358151E3
Series: 053 PEC-PW
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - 4 Lead
Applications: General
Capacitance: 150μF
Tolerance: ±20%
Lead Spacing: 0.787" (20.00mm)
Impedance: 700 mOhm
ESR (Equivalent Series Resistance): 1 Ohm @ 100Hz
Lifetime @ Temp.: 12000 Hrs @ 85°C
Polarization: Polar
Size: 1.181" Dia (30.00mm)
Family Name: 053 PEC-PW
Categories: Capacitors
Ripple Current - Low Frequency: 900mA @ 100Hz
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 1.772" (45.00mm)
Voltage Rating DC: 385V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL205358151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205358151E3-ND
Aluminum Electrolytic Capacitors MAL205358151E3-ND
150µF 385V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 1Ohm @ 100Hz 12000 Hrs @ 85°C

150µF 385V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 1Ohm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
150 385V 30X40Mm 85 12000H Vishay - 97C1671 - Newark, An Avnet Company
Chicago, IL, United States
150 385V 30X40Mm 85 12000H Vishay
97C1671
150 385V 30X40Mm 85 12000H Vishay 97C1671
150 385V 30x40mm 85 12000h

150 385V 30x40mm 85 12000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205358151E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205358151E3
Capacitors - Aluminum Electrolytic Capacitors MAL205358151E3
CAP ALUM 150UF 20% 385V RADIAL

CAP ALUM 150UF 20% 385V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL205358151E3 1211755-MAL205358151E3 MAL205358151E3-ND 97C1671 MAL205358151E3
Product Name 150uF 385V 1 Ohm Capacitor Aluminum Capacitors - MAL205358151E3 Aluminum Electrolytic Capacitors 150 385V 30X40Mm 85 12000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.50E8 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details