Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205358102E3

Description
1000µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 180mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 180mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205358102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205358102E3-ND
Aluminum Electrolytic Capacitors MAL205358102E3-ND
1000µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 180mOhm @ 100Hz 12000 Hrs @ 85°C

1000µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 180mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
1000 385V 40X100Mm 85 12000H Vishay - 98B9586 - Newark, An Avnet Company
Chicago, IL, United States
1000 385V 40X100Mm 85 12000H Vishay
98B9586
1000 385V 40X100Mm 85 12000H Vishay 98B9586
1000 385V 40x100mm 85 12000h

1000 385V 40x100mm 85 12000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205358102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205358102E3
Capacitors - Aluminum Electrolytic Capacitors MAL205358102E3
CAP ALUM 1000UF 20% 385V RADIAL

CAP ALUM 1000UF 20% 385V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205358102E3-ND 98B9586 MAL205358102E3
Product Name Aluminum Electrolytic Capacitors 1000 385V 40X100Mm 85 12000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C133U050CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details