Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205356689E3

Description
68µF 400V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 2.1Ohm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 400V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 2.1Ohm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205356689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205356689E3-ND
Aluminum Electrolytic Capacitors MAL205356689E3-ND
68µF 400V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 2.1Ohm @ 100Hz 12000 Hrs @ 85°C

68µF 400V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 2.1Ohm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
68 400V 25X30Mm 85 12000H Vishay - 97C1669 - Newark, An Avnet Company
Chicago, IL, United States
68 400V 25X30Mm 85 12000H Vishay
97C1669
68 400V 25X30Mm 85 12000H Vishay 97C1669
68 400V 25x30mm 85 12000h

68 400V 25x30mm 85 12000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL205356689E3-ND 97C1669
Product Name Aluminum Electrolytic Capacitors 68 400V 25X30Mm 85 12000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C702U050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details