Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205356681E3

Description
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 235mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 235mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205356681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205356681E3-ND
Aluminum Electrolytic Capacitors MAL205356681E3-ND
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 235mOhm @ 100Hz 12000 Hrs @ 85°C

680µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 235mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205356681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205356681E3
Capacitors - Aluminum Electrolytic Capacitors MAL205356681E3
CAP ALUM 680UF 20% 400V RADIAL

CAP ALUM 680UF 20% 400V RADIAL

Supplier's Site
680 400V 40X70Mm 85 12000H Vishay - 97C1668 - Newark, An Avnet Company
Chicago, IL, United States
680 400V 40X70Mm 85 12000H Vishay
97C1668
680 400V 40X70Mm 85 12000H Vishay 97C1668
680 400V 40x70mm 85 12000h

680 400V 40x70mm 85 12000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205356681E3-ND MAL205356681E3 97C1668
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 680 400V 40X70Mm 85 12000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details