Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205356471E3

Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 340mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 340mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205356471E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205356471E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL205356471E3CT-ND
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 340mOhm @ 100Hz 12000 Hrs @ 85°C

470µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 340mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL205356471E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205356471E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL205356471E3TB-ND
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 340mOhm @ 100Hz 12000 Hrs @ 85°C

470µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 340mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205356471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205356471E3
Capacitors - Aluminum Electrolytic Capacitors MAL205356471E3
CAP ALUM 470UF 20% 400V RADIAL

CAP ALUM 470UF 20% 400V RADIAL

Supplier's Site
Electrolytic Capacitor, Long Life, 053 Pec-Pw Series, 470 F, 20%, 400 V, 40 Mm, 0.34 Ohm Rohs Compliant Vishay - 25M1859 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 053 Pec-Pw Series, 470 F, 20%, 400 V, 40 Mm, 0.34 Ohm Rohs Compliant Vishay
25M1859
Electrolytic Capacitor, Long Life, 053 Pec-Pw Series, 470 F, 20%, 400 V, 40 Mm, 0.34 Ohm Rohs Compliant Vishay 25M1859
Electrolytic Capacitor, Long Life, 053 PEC-PW Series, 470 F, 20%, 400 V, 40 mm, 0.34 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 053 PEC-PW Series, 470 F, 20%, 400 V, 40 mm, 0.34 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL205356471E3CT-ND MAL205356471E3 25M1859
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 053 Pec-Pw Series, 470 F, 20%, 400 V, 40 Mm, 0.34 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details