Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205356102E3

Description
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 160mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 160mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205356102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205356102E3-ND
Aluminum Electrolytic Capacitors 56-MAL205356102E3-ND
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 160mOhm @ 100Hz 12000 Hrs @ 85°C

1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 160mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205356102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205356102E3
Capacitors - Aluminum Electrolytic Capacitors MAL205356102E3
CAP ALUM 1000UF 20% 400V RADIAL

CAP ALUM 1000UF 20% 400V RADIAL

Supplier's Site
Electrolytic Capacitor, Long Life, 053 Pec-Pw Series, 1000 F, 20%, 400 V, 40 Mm, 0.16 Ohm Rohs Compliant Vishay - 25M1857 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 053 Pec-Pw Series, 1000 F, 20%, 400 V, 40 Mm, 0.16 Ohm Rohs Compliant Vishay
25M1857
Electrolytic Capacitor, Long Life, 053 Pec-Pw Series, 1000 F, 20%, 400 V, 40 Mm, 0.16 Ohm Rohs Compliant Vishay 25M1857
Electrolytic Capacitor, Long Life, 053 PEC-PW Series, 1000 F, 20%, 400 V, 40 mm, 0.16 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 053 PEC-PW Series, 1000 F, 20%, 400 V, 40 mm, 0.16 ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL205356102E3-ND MAL205356102E3 25M1857
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 053 Pec-Pw Series, 1000 F, 20%, 400 V, 40 Mm, 0.16 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details