Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205352681E3

Description
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 220mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 220mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205352681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205352681E3-ND
Aluminum Electrolytic Capacitors MAL205352681E3-ND
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 220mOhm @ 100Hz 12000 Hrs @ 85°C

680µF 200V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 220mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
680 200V 35X50Mm 85 12000H Vishay - 97C1661 - Newark, An Avnet Company
Chicago, IL, United States
680 200V 35X50Mm 85 12000H Vishay
97C1661
680 200V 35X50Mm 85 12000H Vishay 97C1661
680 200V 35x50mm 85 12000h

680 200V 35x50mm 85 12000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205352681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205352681E3
Capacitors - Aluminum Electrolytic Capacitors MAL205352681E3
CAP ALUM 680UF 20% 200V RADIAL

CAP ALUM 680UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205352681E3-ND 97C1661 MAL205352681E3
Product Name Aluminum Electrolytic Capacitors 680 200V 35X50Mm 85 12000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details