Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205352152E3

Description
1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 110mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 110mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205352152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205352152E3-ND
Aluminum Electrolytic Capacitors MAL205352152E3-ND
1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 110mOhm @ 100Hz 12000 Hrs @ 85°C

1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 110mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205352152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205352152E3
Capacitors - Aluminum Electrolytic Capacitors MAL205352152E3
CAP ALUM 1500UF 20% 200V RADIAL

CAP ALUM 1500UF 20% 200V RADIAL

Supplier's Site
1500 200V 40X70Mm 85 12000H Vishay - 97C1656 - Newark, An Avnet Company
Chicago, IL, United States
1500 200V 40X70Mm 85 12000H Vishay
97C1656
1500 200V 40X70Mm 85 12000H Vishay 97C1656
1500 200V 40x70mm 85 12000h

1500 200V 40x70mm 85 12000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205352152E3-ND MAL205352152E3 97C1656
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1500 200V 40X70Mm 85 12000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details