Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205258689E3

Description
68µF 385V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 1.64Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 385V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 1.64Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205258689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205258689E3-ND
Aluminum Electrolytic Capacitors MAL205258689E3-ND
68µF 385V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 1.64Ohm @ 100Hz 15000 Hrs @ 85°C

68µF 385V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 1.64Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205258689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205258689E3
Capacitors - Aluminum Electrolytic Capacitors MAL205258689E3
CAP ALUM 68UF 385V RADIAL

CAP ALUM 68UF 385V RADIAL

Supplier's Site
68 385V 25X40Mm 85 15000H Vishay - 97C1650 - Newark, An Avnet Company
Chicago, IL, United States
68 385V 25X40Mm 85 15000H Vishay
97C1650
68 385V 25X40Mm 85 15000H Vishay 97C1650
68 385V 25x40mm 85 15000h

68 385V 25x40mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205258689E3-ND MAL205258689E3 97C1650
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 68 385V 25X40Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details