Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205256479E3

Description
47µF 400V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 2.7Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 400V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 2.7Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4783PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4783PHBK-ND
Aluminum Electrolytic Capacitors 4783PHBK-ND
47µF 400V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 2.7Ohm @ 100Hz 15000 Hrs @ 85°C

47µF 400V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 2.7Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205256479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205256479E3
Capacitors - Aluminum Electrolytic Capacitors MAL205256479E3
CAP ALUM 47UF 400V RADIAL

CAP ALUM 47UF 400V RADIAL

Supplier's Site
47 400V 25X30Mm 85 15000H Vishay - 97C1641 - Newark, An Avnet Company
Chicago, IL, United States
47 400V 25X30Mm 85 15000H Vishay
97C1641
47 400V 25X30Mm 85 15000H Vishay 97C1641
47 400V 25x30mm 85 15000h

47 400V 25x30mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4783PHBK-ND MAL205256479E3 97C1641
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 47 400V 25X30Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C343T100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details