Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205256151E3

Description
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 850mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 850mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205256151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205256151E3-ND
Aluminum Electrolytic Capacitors MAL205256151E3-ND
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 850mOhm @ 100Hz 15000 Hrs @ 85°C

150µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 850mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
150 400V 35X40Mm 85 15000H Vishay - 97C1637 - Newark, An Avnet Company
Chicago, IL, United States
150 400V 35X40Mm 85 15000H Vishay
97C1637
150 400V 35X40Mm 85 15000H Vishay 97C1637
150 400V 35x40mm 85 15000h

150 400V 35x40mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205256151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205256151E3
Capacitors - Aluminum Electrolytic Capacitors MAL205256151E3
CAP ALUM 150UF 400V RADIAL

CAP ALUM 150UF 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205256151E3-ND 97C1637 MAL205256151E3
Product Name Aluminum Electrolytic Capacitors 150 400V 35X40Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details