Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205253331E3

Description
330µF 250V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 500mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 250V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 500mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205253331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205253331E3-ND
Aluminum Electrolytic Capacitors MAL205253331E3-ND
330µF 250V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 500mOhm @ 100Hz 15000 Hrs @ 85°C

330µF 250V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 500mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
330 250V 35X40Mm 85 15000H Vishay - 97C1633 - Newark, An Avnet Company
Chicago, IL, United States
330 250V 35X40Mm 85 15000H Vishay
97C1633
330 250V 35X40Mm 85 15000H Vishay 97C1633
330 250V 35x40mm 85 15000h

330 250V 35x40mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL205253331E3-ND 97C1633
Product Name Aluminum Electrolytic Capacitors 330 250V 35X40Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details