Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205253102E3

Description
1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 170mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 170mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205253102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205253102E3-ND
Aluminum Electrolytic Capacitors MAL205253102E3-ND
1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 170mOhm @ 100Hz 15000 Hrs @ 85°C

1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 170mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205253102E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205253102E3
Capacitors - Aluminum Electrolytic Capacitors MAL205253102E3
CAP ALUM 1000UF 250V RADIAL

CAP ALUM 1000UF 250V RADIAL

Supplier's Site
1000 250V 40X70Mm 85 15000H Vishay - 97C1630 - Newark, An Avnet Company
Chicago, IL, United States
1000 250V 40X70Mm 85 15000H Vishay
97C1630
1000 250V 40X70Mm 85 15000H Vishay 97C1630
1000 250V 40x70mm 85 15000h

1000 250V 40x70mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205253102E3-ND MAL205253102E3 97C1630
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1000 250V 40X70Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details