Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205158223E3

Description
22000µF 63V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 22mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 63V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 22mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205158223E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205158223E3-ND
Aluminum Electrolytic Capacitors 56-MAL205158223E3-ND
22000µF 63V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 22mOhm @ 100Hz 12000 Hrs @ 85°C

22000µF 63V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 22mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205158223E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205158223E3
Capacitors - Aluminum Electrolytic Capacitors MAL205158223E3
CAP ALUM 22000UF 20% 63V RADIAL

CAP ALUM 22000UF 20% 63V RADIAL

Supplier's Site
Electrolytic Capacitor, Long Life, 051 Pec-Pw Series, 22000 F, 20%, 63 V, 40 Mm, 0.022 Ohm Rohs Compliant Vishay - 96K3035 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 051 Pec-Pw Series, 22000 F, 20%, 63 V, 40 Mm, 0.022 Ohm Rohs Compliant Vishay
96K3035
Electrolytic Capacitor, Long Life, 051 Pec-Pw Series, 22000 F, 20%, 63 V, 40 Mm, 0.022 Ohm Rohs Compliant Vishay 96K3035
Electrolytic Capacitor, Long Life, 051 PEC-PW Series, 22000 F, 20%, 63 V, 40 mm, 0.022 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 051 PEC-PW Series, 22000 F, 20%, 63 V, 40 mm, 0.022 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL205158223E3-ND MAL205158223E3 96K3035
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 051 Pec-Pw Series, 22000 F, 20%, 63 V, 40 Mm, 0.022 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details