Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205157473E3

Description
47000µF 40V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 22mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
47000µF 40V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 22mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205157473E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205157473E3-ND
Aluminum Electrolytic Capacitors MAL205157473E3-ND
47000µF 40V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 22mOhm @ 100Hz 12000 Hrs @ 85°C

47000µF 40V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 22mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
47000 40V 40X100Mm 85 12000H Vishay - 97C1609 - Newark, An Avnet Company
Chicago, IL, United States
47000 40V 40X100Mm 85 12000H Vishay
97C1609
47000 40V 40X100Mm 85 12000H Vishay 97C1609
47000 40V 40x100mm 85 12000h

47000 40V 40x100mm 85 12000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205157473E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205157473E3
Capacitors - Aluminum Electrolytic Capacitors MAL205157473E3
CAP ALUM 47000UF 20% 40V RADIAL

CAP ALUM 47000UF 20% 40V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205157473E3-ND 97C1609 MAL205157473E3
Product Name Aluminum Electrolytic Capacitors 47000 40V 40X100Mm 85 12000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713279 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details