Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205157333E3

Description
33000µF 40V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 28mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
33000µF 40V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 28mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205157333E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205157333E3-ND
Aluminum Electrolytic Capacitors MAL205157333E3-ND
33000µF 40V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 28mOhm @ 100Hz 12000 Hrs @ 85°C

33000µF 40V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 28mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
33000 40V 40X70Mm 85 12000H Vishay - 97C1607 - Newark, An Avnet Company
Chicago, IL, United States
33000 40V 40X70Mm 85 12000H Vishay
97C1607
33000 40V 40X70Mm 85 12000H Vishay 97C1607
33000 40V 40x70mm 85 12000h

33000 40V 40x70mm 85 12000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205157333E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205157333E3
Capacitors - Aluminum Electrolytic Capacitors MAL205157333E3
CAP ALUM 33000UF 20% 40V RADIAL

CAP ALUM 33000UF 20% 40V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205157333E3-ND 97C1607 MAL205157333E3
Product Name Aluminum Electrolytic Capacitors 33000 40V 40X70Mm 85 12000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C623U050BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details