Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205156472E3

Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 60mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 60mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4778PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4778PHBK-ND
Aluminum Electrolytic Capacitors 4778PHBK-ND
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 60mOhm @ 100Hz 12000 Hrs @ 85°C

4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 60mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
4700 25V 25X30Mm 85 12000H Vishay - 97C1599 - Newark, An Avnet Company
Chicago, IL, United States
4700 25V 25X30Mm 85 12000H Vishay
97C1599
4700 25V 25X30Mm 85 12000H Vishay 97C1599
4700 25V 25x30mm 85 12000h

4700 25V 25x30mm 85 12000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205156472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205156472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205156472E3
CAP ALUM 4700UF 20% 25V RADIAL

CAP ALUM 4700UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4778PHBK-ND 97C1599 MAL205156472E3
Product Name Aluminum Electrolytic Capacitors 4700 25V 25X30Mm 85 12000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1730289 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers