Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205156103E3

Description
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 34mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 34mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205156103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205156103E3-ND
Aluminum Electrolytic Capacitors MAL205156103E3-ND
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 34mOhm @ 100Hz 12000 Hrs @ 85°C

10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 34mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205156103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205156103E3
Capacitors - Aluminum Electrolytic Capacitors MAL205156103E3
CAP ALUM 10000UF 20% 25V RADIAL

CAP ALUM 10000UF 20% 25V RADIAL

Supplier's Site
10000 25V 30X40Mm 85 12000H Vishay - 97C1595 - Newark, An Avnet Company
Chicago, IL, United States
10000 25V 30X40Mm 85 12000H Vishay
97C1595
10000 25V 30X40Mm 85 12000H Vishay 97C1595
10000 25V 30x40mm 85 12000h

10000 25V 30x40mm 85 12000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205156103E3-ND MAL205156103E3 97C1595
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 10000 25V 30X40Mm 85 12000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713242 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers